Win Source Part Number: 1376193-LC1258OASP
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: LC
Package: Bulk
Product Status: Active
Base Product Number: LC1258
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin
Pushbutton Switch SPDT Standard Through Hole, Right Angle
No lock SPDT 230gf 300mA 30V Plugin Push Switches - Horizontal Type ROHS
Pushbutton Switches 300mA/30VDC PC-Pin Momentary Shorting
SWITCH PUSHBUTTON SPDT 0.3A 30V
SWITCH PUSHBUTTON SPDT 0.3A 30V
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1376193-LC1258OASP | 1400-LC1258OASP | EG5888-ND | LC1258OASP | LC1258OASP | LC1258OASP | LC1258OASP |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Key/Switch >> Push Switches - Horizontal Type | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | PC Pin | |||
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton |