E-Switch, Inc. Pushbutton Switches D16OAS14KYELYEL

Description
PUSHBUTTON, 8A (AC)/6A (DC), 4PDT, On-(On), Solder, LED, Yellow
Request a Quote Datasheet
Description
PUSHBUTTON, 8A (AC)/6A (DC), 4PDT, On-(On), Solder, LED, Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-D16OAS14KYELYEL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-D16OAS14KYELYEL
Pushbutton Switches 1400-D16OAS14KYELYEL
PUSHBUTTON, 8A (AC)/6A (DC), 4PDT, On-(On), Solder, LED, Yellow

PUSHBUTTON, 8A (AC)/6A (DC), 4PDT, On-(On), Solder, LED, Yellow

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
D16OAS14KYELYEL
Pushbutton Switches D16OAS14KYELYEL
Pushbutton Switches Pushbutton Switch 4PDT 8A 125V

Pushbutton Switches Pushbutton Switch 4PDT 8A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
D16OAS14KYELYEL
Switches - Pushbutton Switches D16OAS14KYELYEL
SWITCH PUSHBUTTON 4PDT 8A 125V

SWITCH PUSHBUTTON 4PDT 8A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-D16OAS14KYELYEL D16OAS14KYELYEL D16OAS14KYELYEL
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Terminal Type Solder Terminals Solder Lug Solder Terminals
Max Current Rating 8 amps 8 amps 8 amps
Features Illuminated Switch; RoHS
Max AC Voltage Rating 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
N program - NDL - Illuminated pushbutton - NDLBL/306D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers