PUSHBUTTON, 8A (AC)/6A (DC), DPDT, On-On, Solder, NEON, Green
SWITCH PUSHBUTTON DPDT 8A 125V
Pushbutton Switches Pushbutton Switch DPDT 8A 125V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-D16EER12FGRNGRN | D16EER12FGRNGRN | D16EER12FGRNGRN |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |
| Max Current Rating | 8 amps | 8 amps | 8 amps |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |