PUSHBUTTON, 8A (AC)/6A (DC), DPDT, On-On, Solder
Pushbutton Switches Pushbutton Switch DPDT 8A 125V
SWITCH PUSHBUTTON DPDT 8A 125V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-D16EES120WHT | D16EES120WHT | D16EES120WHT |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |
| Max Current Rating | 8 amps | 8 amps | 8 amps |
| Features | Illuminated Switch; RoHS |