E-Switch, Inc. Pushbutton Switches D16EES11JGRNGRN

Description
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Solder, LED, Green
Request a Quote Datasheet
Description
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Solder, LED, Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-D16EES11JGRNGRN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-D16EES11JGRNGRN
Pushbutton Switches 1400-D16EES11JGRNGRN
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Solder, LED, Green

PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Solder, LED, Green

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
D16EES11JGRNGRN
Switches - Pushbutton Switches D16EES11JGRNGRN
SWITCH PUSHBUTTON SPDT 8A 125V

SWITCH PUSHBUTTON SPDT 8A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
D16EES11JGRNGRN
Pushbutton Switches D16EES11JGRNGRN
Pushbutton Switches Pushbutton Switch SPDT 8A 125V

Pushbutton Switches Pushbutton Switch SPDT 8A 125V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-D16EES11JGRNGRN D16EES11JGRNGRN D16EES11JGRNGRN
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Max Current Rating 8 amps 8 amps 8 amps
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Flush Momentary Push Buttons - 2AF1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4026GJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10151757 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details