E-Switch, Inc. Pushbutton Switches D16OAT230RED

Description
PUSHBUTTON, 8A (AC)/6A (DC), 3PDT, On-(On), Solder
Request a Quote Datasheet
Description
PUSHBUTTON, 8A (AC)/6A (DC), 3PDT, On-(On), Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-D16OAT230RED - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-D16OAT230RED
Pushbutton Switches 1400-D16OAT230RED
PUSHBUTTON, 8A (AC)/6A (DC), 3PDT, On-(On), Solder

PUSHBUTTON, 8A (AC)/6A (DC), 3PDT, On-(On), Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
D16OAT230RED
Pushbutton Switches D16OAT230RED
Pushbutton Switches Pushbutton Switch 3PDT 8A 125V

Pushbutton Switches Pushbutton Switch 3PDT 8A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
D16OAT230RED
Switches - Pushbutton Switches D16OAT230RED
SWITCH PUSHBUTTON 3PDT 8A 125V

SWITCH PUSHBUTTON 3PDT 8A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-D16OAT230RED D16OAT230RED D16OAT230RED
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Terminal Type Solder Terminals Solder Lug Solder Terminals
Max Current Rating 8 amps 8 amps 8 amps
Features Illuminated Switch; RoHS
Max AC Voltage Rating 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Push Button Switches - 1-2492673-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details