PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-(On), Solder, NEON, Green
Pushbutton Switches Pushbutton Switch SPDT 8A 125V
SWITCH PUSHBUTTON SPDT 8A 125V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-D16OAS11FGRNGRN | D16OAS11FGRNGRN | D16OAS11FGRNGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |
| Max Current Rating | 8 amps | 8 amps | 8 amps |
| Features | Illuminated Switch; RoHS |