PUSHBUTTON, 8A (AC)/6A (DC), 3PDT, On-(On), Solder, LED, Green
Pushbutton Switches Pushbutton Switch 3PDT 8A 125V
SWITCH PUSHBUTTON 3PDT 8A 125V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-D16OAT23KGRNGRN | D16OAT23KGRNGRN | D16OAT23KGRNGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |
| Max Current Rating | 8 amps | 8 amps | 8 amps |
| Features | Illuminated Switch; RoHS | ||
| Max AC Voltage Rating | 250 volts | 125 volts |