E-Switch, Inc. Pushbutton Switches D16EER2KREDRED

Description
PUSHBUTTON, 8A (AC)/6A (DC), DPDT, On-On, Solder, LED, Red
Request a Quote Datasheet
Description
PUSHBUTTON, 8A (AC)/6A (DC), DPDT, On-On, Solder, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-D16EER2KREDRED - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-D16EER2KREDRED
Pushbutton Switches 1400-D16EER2KREDRED
PUSHBUTTON, 8A (AC)/6A (DC), DPDT, On-On, Solder, LED, Red

PUSHBUTTON, 8A (AC)/6A (DC), DPDT, On-On, Solder, LED, Red

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
D16EER2KREDRED
Pushbutton Switches D16EER2KREDRED
Pushbutton Switches Pushbutton Switch DPDT 8A 125V

Pushbutton Switches Pushbutton Switch DPDT 8A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
D16EER2KREDRED
Switches - Pushbutton Switches D16EER2KREDRED
SWITCH PUSHBUTTON DPDT 8A 125V

SWITCH PUSHBUTTON DPDT 8A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-D16EER2KREDRED D16EER2KREDRED D16EER2KREDRED
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Lug Solder Terminals
Max Current Rating 8 amps 8 amps 8 amps
Features Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF1LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4055JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 913668 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details