Pushbutton Switches 14V(AC/DC) 40mA Mushroom DPDT
SWITCH PUSHBUTTON DPDT 8A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | D16EER12NGRN | D16EER12NGRN |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Lug | Solder Terminals |
| Features | Illuminated Switch | |
| Max Current Rating | 8 amps | 8 amps |