SWITCH PUSHBUTTON SPDT 8A 125V
Pushbutton Switches Pushbutton Switch SPDT 8A 125V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | D16EET11CWHT | D16EET11CWHT |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Lug |
| Max Current Rating | 8 amps | 8 amps |