TE Connectivity DIP Switch 4-1825033-1

Description
Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .1 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Metal Shaft Code Type : Hexadecimal with Complement Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No
Request a Quote
Description
Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .1 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Metal Shaft Code Type : Hexadecimal with Complement Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 4-1825033-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
4-1825033-1
DIP Switch 4-1825033-1
Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .1 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Metal Shaft Code Type : Hexadecimal with Complement Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No

Configuration Features


  • Number of Rotary Switch Positions : 10
  • Number of Switches : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • Rotary Switch Contact Current Rating (AMP) : .1
  • Rotary Switch Contact Mating Area Plating Material : Gold Flash
  • Solder Tail Contact Plating : Gold Flash over Nickel

Electrical Characteristics


  • Rotary Switch Voltage Rating (VAC) : 20
  • Rotary Switch Voltage Rating (VDC) : 20

Housing Features


  • Centerline : 2.54 MM  [.1 INCH ]
  • Rotary Switch Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Rotary Switch Mounting Angle : Vertical
  • Rotary Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Metal Shaft
  • Code Type : Hexadecimal with Complement
  • Illuminated : No
  • Product Type : Switch
  • Rotary Switch Type : Rotary DIP
  • Sealed Rotary Switch : No
  • Switch Style : Rotary

Usage Conditions


  • Oil-Tight : No
Buy Now
Shenzhen, China
Switches - DIP Switches
4-1825033-1
Switches - DIP Switches 4-1825033-1
SWITCH DIP METAL SHAFT 10POS T/H

SWITCH DIP METAL SHAFT 10POS T/H

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 4-1825033-1 4-1825033-1
Product Name DIP Switch Switches - DIP Switches
Max AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-1571983-0 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 2-2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers