Grayhill, Inc. Switches - DIP Switches 76RGB04T

Description
SWITCH ROCKER DIP SPST 150MA 30V
Datasheet
Description
SWITCH ROCKER DIP SPST 150MA 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
76RGB04T
Switches - DIP Switches 76RGB04T
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
76RGB04T
DIP Switches/SIP Switches 76RGB04T
DIP Switches/SIP Switches DIP Switch, SPST, recessed rocker, 4 position, 30 uin gold, RoHS Compliant

DIP Switches/SIP Switches DIP Switch, SPST, recessed rocker, 4 position, 30 uin gold, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 76RGB04T 76RGB04T
Product Name Switches - DIP Switches DIP Switches/SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-6104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-940CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 321082 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1825190-3 - TE Connectivity
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
8 suppliers