TE Connectivity DIP Switch 3-435668-0

Description
Body Features Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 27.43 MM  [1.08 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 11 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 27.43 MM  [1.08 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 11 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 3-435668-0 - TE Connectivity
Berwyn, PA, United States
DIP Switch
3-435668-0
DIP Switch 3-435668-0
Body Features Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 27.43 MM  [1.08 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 11 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 10
  • Number of Switches : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height (INCH) : .29
  • Product Length : 27.43 MM  [1.08 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 40

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Quantity : 11

Product Type Features


  • Actuator Style : Rocker (Top Actuated)
  • DIP & SIP Switch Type : DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 450-1238-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1238-ND
DIP Switches 450-1238-ND
Dip Switch SPST 10 Position Through Hole Rocker Actuator 60mA 5VDC

Dip Switch SPST 10 Position Through Hole Rocker Actuator 60mA 5VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
3-435668-0
Switches - DIP Switches 3-435668-0
SWITCH ROCKER DIP SPST 60MA 5V

SWITCH ROCKER DIP SPST 60MA 5V

Supplier's Site
Switch, Dip, 10 Pos, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity - 46F8126 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Pos, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity
46F8126
Switch, Dip, 10 Pos, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity 46F8126
SWITCH, DIP, 10 POS, SPST, RAISED ROCKER; No. of Circuits:10Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Pitch Spacing:2.54mm RoHS Compliant: No

SWITCH, DIP, 10 POS, SPST, RAISED ROCKER; No. of Circuits:10Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Pitch Spacing:2.54mm RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
3-435668-0
DIP Switches / SIP Switches 3-435668-0
DIP Switches / SIP Switches SW DIP OFF ON SPST 10Recess Rckr PC Pin

DIP Switches / SIP Switches SW DIP OFF ON SPST 10Recess Rckr PC Pin

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 3-435668-0 450-1238-ND 3-435668-0 46F8126 3-435668-0
Product Name DIP Switch DIP Switches Switches - DIP Switches Switch, Dip, 10 Pos, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s) Rocker Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max DC Voltage Rating 40 volts 5 volts
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319747-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1825537-1 - TE Connectivity
Specs
Number of Positions Available 12
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2-2319848-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details