TE Connectivity DIP Switch 2-5435668-6

Description
Body Features Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length (MM) : 7.11 Electrical Characteristics Operating Voltage (VDC) : 40 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length (MM) : 7.11 Electrical Characteristics Operating Voltage (VDC) : 40 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-5435668-6 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-5435668-6
DIP Switch 2-5435668-6
Body Features Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length (MM) : 7.11 Electrical Characteristics Operating Voltage (VDC) : 40 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 18 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Body Features


  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height (INCH) : .29
  • Product Length (MM) : 7.11

Electrical Characteristics


  • Operating Voltage (VDC) : 40

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 18

Product Type Features


  • Actuator Style : Rocker (Top Actuated)
  • DIP & SIP Switch Type : DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]
Buy Now
DIP Switches - 2-5435668-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
2-5435668-6-ND
DIP Switches 2-5435668-6-ND
Dip Switch SPST 2 Position Through Hole Rocker Actuator 60mA 5VDC

Dip Switch SPST 2 Position Through Hole Rocker Actuator 60mA 5VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
2-5435668-6
DIP Switches/SIP Switches 2-5435668-6
DIP Switches/SIP Switches DIP SW 2 POSN W/TAPE AU

DIP Switches/SIP Switches DIP SW 2 POSN W/TAPE AU

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
2-5435668-6
Switches - DIP Switches 2-5435668-6
SWITCH ROCKER DIP SPST 60MA 5V

SWITCH ROCKER DIP SPST 60MA 5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 2-5435668-6 2-5435668-6-ND 2-5435668-6 2-5435668-6
Product Name DIP Switch DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max DC Voltage Rating 40 volts 5 volts
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396234-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 1-2396234-3 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 2396236-8 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details