Grayhill, Inc. Switches - DIP Switches 76GB08T

Description
SWITCH ROCKER DIP SPST 150MA 30V
Datasheet
Description
SWITCH ROCKER DIP SPST 150MA 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
76GB08T
Switches - DIP Switches 76GB08T
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76GB08T
DIP Switches / SIP Switches 76GB08T
DIP Switches / SIP Switches DIP Switch, SPST, raised rocker, 8 position, 30 uin gold, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, raised rocker, 8 position, 30 uin gold, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 76GB08T 76GB08T
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6HF Slide DIP Switch - A6HF-4102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 6.21 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-1437583-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Max Current Rating 0.1000 amps
View Details