Manufacturer: CTS Electrocomponents
Win Source Part Number: 935904-221AMA10R
Series: 221
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch BCD Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.50.9065
Other Part Number: CT3086TR, CT3086CT, CT3086DKR
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
SWITCH ROTARY DIP BCD 100MA 50V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 935904-221AMA10R | CT3086TR-ND | 221AMA10R |
| Product Name | DIP Switches - 221AMA10R | DIP Switches | Switches - DIP Switches |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | BCD | BCD |