TE Connectivity DIP Switch 5338048-2

Description
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICM) : 2.5 DIP & SIP Switch Contact Current Rating (AMP) : .01 DIP & SIP Switch Contact Mating Area Plating Material : Tin Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 7.62 MM  [.299 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Natural DIP & SIP Switch Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : ACTION PIN™, Through Hole Mounting Angle : Vertical Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICM) : 2.5 DIP & SIP Switch Contact Current Rating (AMP) : .01 DIP & SIP Switch Contact Mating Area Plating Material : Tin Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 7.62 MM  [.299 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Natural DIP & SIP Switch Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : ACTION PIN™, Through Hole Mounting Angle : Vertical Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 5338048-2 - TE Connectivity
Berwyn, PA, United States
DIP Switch
5338048-2
DIP Switch 5338048-2
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICM) : 2.5 DIP & SIP Switch Contact Current Rating (AMP) : .01 DIP & SIP Switch Contact Mating Area Plating Material : Tin Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 7.62 MM  [.299 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Natural DIP & SIP Switch Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : ACTION PIN™, Through Hole Mounting Angle : Vertical Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Body Features


  • Actuator Color : Red

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Thickness (MICM) : 2.5
  • DIP & SIP Switch Contact Current Rating (AMP) : .01
  • DIP & SIP Switch Contact Mating Area Plating Material : Tin
  • Solder Tail Contact Plating : Tin

Dimensions


  • Height : 8.5 MM  [.334 INCH ]
  • Length : 7.62 MM  [.299 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 50

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Natural
  • DIP & SIP Switch Housing Material : Nylon - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : ACTION PIN™, Through Hole
  • Mounting Angle : Vertical

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 1000

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : No

Termination Features


  • Termination Post Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
5338048-2
DIP Switches/SIP Switches 5338048-2
DIP Switches/SIP Switches 2P DIP SWITCH W/ ACTION PIN POSTS

DIP Switches/SIP Switches 2P DIP SWITCH W/ ACTION PIN POSTS

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
5338048-2
Switches - DIP Switches 5338048-2
SWITCH SLIDE DIP SPST

SWITCH SLIDE DIP SPST

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 5338048-2 5338048-2 5338048-2
Product Name DIP Switch DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825190-7 - TE Connectivity
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
6 suppliers
DIP Switch - 1-1825013-9 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switch - 1571983-8 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 2-2396234-4 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details