TE Connectivity DIP Switches 3-435626-6

Description
Dip Switch SPST 2 Position Through Hole Rocker Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole Rocker Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 3-435626-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
3-435626-6-ND
DIP Switches 3-435626-6-ND
Dip Switch SPST 2 Position Through Hole Rocker Actuator 25mA 24VDC

Dip Switch SPST 2 Position Through Hole Rocker Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
3-435626-6
DIP Switches / SIP Switches 3-435626-6
DIP Switches / SIP Switches DIP SW 2 POSN W/TAPE AU

DIP Switches / SIP Switches DIP SW 2 POSN W/TAPE AU

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
3-435626-6
Switches - DIP Switches 3-435626-6
SWITCH ROCKER DIP SPST 25MA 24V

SWITCH ROCKER DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 3-435626-6-ND 3-435626-6 3-435626-6
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-0101-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Rotary Encoded DIP Switches - 7651125 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details