TE Connectivity DIP Switch 2-5161390-5

Description
Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 25 Number of Switches : 25 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICIN) : 98.42 Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 66.04 MM  [2.599 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 150 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 25 Number of Switches : 25 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICIN) : 98.42 Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 66.04 MM  [2.599 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 150 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-5161390-5 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-5161390-5
DIP Switch 2-5161390-5
Body Features Actuator Color : Red Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 25 Number of Switches : 25 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness (MICIN) : 98.42 Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 66.04 MM  [2.599 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 150 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Body Features


  • Actuator Color : Red
  • Case Color : Natural
  • Case Material : Nylon - GF
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 25
  • Number of Switches : 25

Contact Features


  • Contact Base Material : Phosphor Bronze
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Tin
  • Switch Contact Plating Material Thickness (MICIN) : 98.42

Dimensions


  • Product Height : 8.5 MM  [.334 INCH ]
  • Product Length : 66.04 MM  [2.599 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .01
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 150

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
2-5161390-5
DIP Switches / SIP Switches 2-5161390-5
DIP Switches / SIP Switches 25P.DIP SWITCH ASSY

DIP Switches / SIP Switches 25P.DIP SWITCH ASSY

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
2-5161390-5
Switches - DIP Switches 2-5161390-5
SWITCH SLIDE DIP SPST

SWITCH SLIDE DIP SPST

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 2-5161390-5 2-5161390-5 2-5161390-5
Product Name DIP Switch DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Number of Positions Available 25
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825013-6 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switch - 2-1825059-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 1-2396236-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1-5435802-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers