Manufacturer: CTS Electrocomponents
Category: Switches -DIP Switches
Series: 220
Package: Tape & Reel (TR) \Cut Tape (CT)
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Length: 0.283" (7.20mm)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
SWITCH ROTARY DIP BCD 100MA 50V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT3071-1-ND | 220AMA10R | |
| Product Name | Switches -DIP Switches | DIP Switches | Switches - DIP Switches |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | BCD | BCD |