TE Connectivity DIP Switch 435166-4

Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Contact Base Material : Beryllium Copper Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 17.27 MM  [.68 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 18 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Contact Base Material : Beryllium Copper Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 17.27 MM  [.68 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 18 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 435166-4 - TE Connectivity
Berwyn, PA, United States
DIP Switch
435166-4
DIP Switch 435166-4
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Contact Base Material : Beryllium Copper Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 17.27 MM  [.68 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 18 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 6
  • Number of Switches : 6

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height (INCH) : .29
  • Product Length : 17.27 MM  [.68 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 18

Product Type Features


  • Actuator Style : Recessed Rocker
  • DIP & SIP Switch Type : DIP

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 435166-4-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
435166-4-ND
DIP Switches 435166-4-ND
Dip Switch SPST 6 Position Through Hole Rocker Actuator

Dip Switch SPST 6 Position Through Hole Rocker Actuator

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
435166-4
Switches - DIP Switches 435166-4
SWITCH DIP 6 POS UNSEALED BLACK

SWITCH DIP 6 POS UNSEALED BLACK

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
435166-4
DIP Switches / SIP Switches 435166-4
DIP Switches / SIP Switches DIP SW ASSY-BLK SPST-6POS

DIP Switches / SIP Switches DIP SW ASSY-BLK SPST-6POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 435166-4 435166-4-ND 435166-4 435166-4
Product Name DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max DC Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825007-6 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switches - 450-1462-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
No. Of Circuits Amp Te Connectivity - 28AC7566 - Newark, An Avnet Company
Specs
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 2 amps
View Details