TE Connectivity DIP Switch 6-5435802-3

Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 27.43 MM  [1.08 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 27.43 MM  [1.08 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 6-5435802-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
6-5435802-3
DIP Switch 6-5435802-3
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 27.43 MM  [1.08 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 10
  • Number of Switches : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height (INCH) : .29
  • Product Length : 27.43 MM  [1.08 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • DIP & SIP Switch Type : DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
6-5435802-3
DIP Switches / SIP Switches 6-5435802-3
DIP Switches / SIP Switches DIP SW 10P SIDE ACT SPLC MK

DIP Switches / SIP Switches DIP SW 10P SIDE ACT SPLC MK

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
6-5435802-3
Switches - DIP Switches 6-5435802-3
SWITCH DIP SPST 10POS R/A

SWITCH DIP SPST 10POS R/A

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 6-5435802-3 6-5435802-3 6-5435802-3
Product Name DIP Switch DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319764-0 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2319747-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1-2319847-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details