Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
DIP Switches / SIP Switches 8 pos. Low Profile Bottom Seal
SWITCH SLIDE DIP SPST 100MA 20V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 219-8LPS-ND | 219-8LPS | 219-8LPS |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps |