SWITCH SLIDE DIP SPST 0.1A 20V
Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
SWITCH SLIDE DIP SPST 0.1A 20V
SWITCH SLIDE DIP SPST 100MA 20V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 119-219-7LPSTRFCT-ND | 219-7LPSTRF |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | |
| Max Current Rating | 0.1000 amps |