CTS Corporation DIP Switches 220ADA16

Description
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT3068-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT3068-ND
DIP Switches CT3068-ND
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
DIP Switches - 220ADA16 - 767682-220ADA16 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 220ADA16
767682-220ADA16
DIP Switches - 220ADA16 767682-220ADA16
Manufacturer: CTS Electrocomponents Win Source Part Number: 767682-220ADA16 Series: 220 Packaging: Tube Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 50VDC Current Rating: 100mA Height Above Board: 0.144" (3.66mm) Length: 0.283" (7.20mm) Circuit: Hexadecimal Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Family Name: 220 Categories: Switches Alternative Parts (Cross-Reference): A6K-162RF; MRD16; P36103; Introduction Date: January 28, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: CTS Electrocomponents
Win Source Part Number: 767682-220ADA16
Series: 220
Packaging: Tube
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 50VDC
Current Rating: 100mA
Height Above Board: 0.144" (3.66mm)
Length: 0.283" (7.20mm)
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Mechanical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Family Name: 220
Categories: Switches
Alternative Parts (Cross-Reference): A6K-162RF; MRD16; P36103;
Introduction Date: January 28, 2014
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
220ADA16
Switches - DIP Switches 220ADA16
SWITCH ROTARY DIP HEX 100MA 50V

SWITCH ROTARY DIP HEX 100MA 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CT3068-ND 767682-220ADA16 220ADA16
Product Name DIP Switches DIP Switches - 220ADA16 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825057-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
A6T Slide DIP Switch - A6T-9101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-160-956CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 241263 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details