Grayhill, Inc. Switches - DIP Switches 76PGB06T

Description
SWITCH PIANO DIP SPST 150MA 30V
Datasheet
Description
SWITCH PIANO DIP SPST 150MA 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
76PGB06T
Switches - DIP Switches 76PGB06T
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
76PGB06T
DIP Switches/SIP Switches 76PGB06T
DIP Switches/SIP Switches DIP Switch, SPST, side actuated (up is off), 6 position, 30 uin gold, RoHS Compliant

DIP Switches/SIP Switches DIP Switch, SPST, side actuated (up is off), 6 position, 30 uin gold, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 76PGB06T 76PGB06T
Product Name Switches - DIP Switches DIP Switches/SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2396236-7 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
A6SN Slide DIP Switch - A6SN-2102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-940CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details