Wurth Elektronik GmbH & Co. KG DIP Switches 418117270906

Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 732-3836-5-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
732-3836-5-ND
DIP Switches 732-3836-5-ND
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Rotary Encoded DIP Switches - 2541764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
2541764
Rotary Encoded DIP Switches 2541764
Wurth Elektronik 418117270906

Wurth Elektronik 418117270906

Supplier's Site
DIP & SIP Switches - 2541765 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2541765
DIP & SIP Switches 2541765
Wurth Elektronik 418117270906 DIP Switch

Wurth Elektronik 418117270906 DIP Switch

Supplier's Site
Dip Switch, 0.025A, 24Vdc, 6 Pos, Tht Rohs Compliant Wurth Elektronik - 75AJ0362 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.025A, 24Vdc, 6 Pos, Tht Rohs Compliant Wurth Elektronik
75AJ0362
Dip Switch, 0.025A, 24Vdc, 6 Pos, Tht Rohs Compliant Wurth Elektronik 75AJ0362
DIP SWITCH, 0.025A, 24VDC, 6 POS, THT ROHS COMPLIANT: YES

DIP SWITCH, 0.025A, 24VDC, 6 POS, THT ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Switches - DIP Switches
418117270906
Switches - DIP Switches 418117270906
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 732-3836-5-ND 2541764 75AJ0362 418117270906
Product Name DIP Switches Rotary Encoded DIP Switches Dip Switch, 0.025A, 24Vdc, 6 Pos, Tht Rohs Compliant Wurth Elektronik Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-8101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-160-953TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details