TE Connectivity DIP Switch 7-435470-1

Description
Body Features Case Color : Black Configuration Features Configuration (Pole-Throw) : Multiple Single Pole - Double Throw Number of Positions : 2 Number of Switches : 1 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 9.14 MM  [.36 INCH ] Product Length (MM) : 7.11 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 44 Product Type Features Actuator Style : Lever (Top Actuated) DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Case Color : Black Configuration Features Configuration (Pole-Throw) : Multiple Single Pole - Double Throw Number of Positions : 2 Number of Switches : 1 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 9.14 MM  [.36 INCH ] Product Length (MM) : 7.11 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 44 Product Type Features Actuator Style : Lever (Top Actuated) DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 7-435470-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
7-435470-1
DIP Switch 7-435470-1
Body Features Case Color : Black Configuration Features Configuration (Pole-Throw) : Multiple Single Pole - Double Throw Number of Positions : 2 Number of Switches : 1 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 9.14 MM  [.36 INCH ] Product Length (MM) : 7.11 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 44 Product Type Features Actuator Style : Lever (Top Actuated) DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Case Color : Black

Configuration Features


  • Configuration (Pole-Throw) : Multiple Single Pole - Double Throw
  • Number of Positions : 2
  • Number of Switches : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 9.14 MM  [.36 INCH ]
  • Product Length (MM) : 7.11

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 44

Product Type Features


  • Actuator Style : Lever (Top Actuated)
  • DIP & SIP Switch Type : DIP

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 7-435470-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
7-435470-1-ND
DIP Switches 7-435470-1-ND
Dip Switch SPDT 1 Position Through Hole Toggle Actuator 25mA 24VDC

Dip Switch SPDT 1 Position Through Hole Toggle Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
7-435470-1
DIP Switches / SIP Switches 7-435470-1
DIP Switches / SIP Switches ASSY EXT ACT 2POS DIP SWITCH

DIP Switches / SIP Switches ASSY EXT ACT 2POS DIP SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
7-435470-1
Switches - DIP Switches 7-435470-1
SWITCH TOGGLE DIP SPDT 25MA 24V

SWITCH TOGGLE DIP SPDT 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 7-435470-1 7-435470-1-ND 7-435470-1 7-435470-1
Product Name DIP Switch DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 2
Pole and Throw Specifications Other Type (Special Application) Single Pole, Double Throw (SPDT); Other Type (Special Application) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Other Pole and Throw Multiple Single Pole - Double Throw Toggle SPDT
Max DC Voltage Rating 50 volts 24 volts
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396234-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2-1437507-7 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switch - 1-2319764-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-2319848-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details