Measurement Computing Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| KEY HIGHLIGHTS "The DT9800-EC-I Series of isolated, multifunction USB data acquisition (DAQ) provide analog input, counter, and digital I/O data. These devices are available with analog outputs and BNC connectors,... | |
| KEY HIGHLIGHTS The DT330 Series of analog output boards offer analog output and digital I/O, and feature 12- or 16-bit resolution. | |
| KEY HIGHLIGHTS The DT9805 and DT9806 USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device is configurable for thermocouple or voltage input. | |
| KEY HIGHLIGHTS The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight... | |
| 15-channel digital I/O module with 8 channels of open collector digital outputs and 7 digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage... | |
| 16-Bit, 8-Channel, 100 kS/s/ch Simultaneous-Samplin g DAQ Device. KEY HIGHLIGHTS The USB-1608FS-Plus Series data acquisition (DAQ) devices provide simultaneous analog inputs along with digital I/O and counter measurements. Features include... | |
| 16-Bit, 8-Channel, 50 kS/s/ch Simultaneous-Samplin g DAQ Device. KEY HIGHLIGHTS The USB-1608FS data acquisition (DAQ) device provides simultaneous analog inputs along with digital I/O and counter measurements. Features include an... | |
| 18-bit, eight-channel, 200 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder inputs, and two timer outputs. | |
| 18-bit, eight-channel, 50 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder inputs, and two timer outputs. | |
| 24-channel TTL level digital I/O board with one 82C55 parallel-interface chip. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| 24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable... | |
| 3-relay output module with eight digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters,... | |
| 4-relay output module (2 Form A NO, 2 Form C) with four digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up... | |
| 48-channel digital I/O board with 24 TTL level digital I/O, and 24 high-drive digital output. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to... | |
| 48-channel high-drive TTL-compatible digital I/O board with 64 mA drive. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most... | |
| 48-channel TTL level digital I/O board with two 82C55 parallel-interface chips. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| 6-channel, 12-bit analog output board with 24 digital I/O. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. | |
| 6-channel, 16-bit PCI analog output board with 24 digital I/O (connector compatible with CIO-DDA06/16). KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit... | |
| 96-channel TTL level digital I/O board with four 82C55 parallel-interface chips. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO,... | |
| Board-only 18-bit, eight-channel, 200 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder, and two timer outputs. | |
| Board-only 18-bit, eight-channel, 50 kS/s per channel simultaneous-samplin g DAQ device with two analog outputs, four digital I/O lines, two 32-bit counter inputs, two quadrature encoder inputs, and two timer... | |
| Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher... | |
| Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 100 kS/s, two 12-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition... | |
| Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide higher... | |
| Data acquisition USB device with 8 SE analog inputs, 12-bit resolution, 500 kS/s, two 12-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition... | |
| Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server. | |
| Ethernet digital I/O board with 24 digital I/O, +/-24 mA drive capability, and one 32-bit counter. KEY HIGHLIGHTS The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving... | |
| Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one... | |
| High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, BNC Connectors. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices... | |
| Isolated digital I/O module with 4 digital inputs and 8 digital outputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four... | |
| Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options,... | |
| Isolated USB data acquisition (DAQ) device with four analog inputs, 24-bit resolution, up to 4.8 kS/s/ch sample rate, eight digital inputs and eight digital outputs. KEY HIGHLIGHTS The DT9824 USB... | |
| Low Cost USB Digital I/O Module; 16 DIO, 500V isolation. KEY HIGHLIGHTS The DT9817 Series of USB digital I/O devices provide support for solid-state or mechanical relays. These devices are... | |
| Low Cost USB Digital I/O Module; 28 DIO, high drive capability. KEY HIGHLIGHTS The DT9817 Series of USB digital I/O devices provide support for solid-state or mechanical relays. These devices... | |
| PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid... | |
| PCI data acquisition (DAQ) board with 32 SE/8 DIFF analog inputs, 16-bit resolution, 250 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines. KEY HIGHLIGHTS... | |
| PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. | |
| PCI digital I/O board with 32 digital I/O lines and interrupt on bit change detection. KEY HIGHLIGHTS The DT335 PCI digital I/O board is a low-cost solution for non-clocked monitoring... | |
| PCI digital I/O board with 48 digital I/O lines and a 64 mA drive capability. KEY HIGHLIGHTS The PCI-DUAL-AC5 digital I/O board provides 48 bi-directional digital I/O and high current... | |
| PCI digital I/O board with Z8536 I/O chips that accept up to 32 vector interrupts, six 16-bit counters, and 40 digital I/O. KEY HIGHLIGHTS The PCI-INT32 digital I/O board provides... | |
| PCI-based 16-channel, 12-bit, 1.25 MS/s DAQ board with 8 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 16-channel, 12-bit, 200 kS/s DAQ board with 32 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with... | |
| PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with... | |
| PCI-based 16-channel, 16-Bit, 200 kS/s DAQ board with 8 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 16-channel, 16-bit, 200 kS/s DAQ board with 8 digital I/O and two 16-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 16-channel, 16-bit, 200 kS/s DAQ board with 8 digital I/O. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction... | |
| PCI-based 2-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. | |
| PCI-based 24-channel, digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current... | |
| PCI-based 24-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O... | |
| PCI-based 24-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE:... | |
| PCI-based 24-channel, logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and... | |
| PCI-based 4-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. | |
| PCI-based 48-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/down resistors. KEY HIGHLIGHTS The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O... | |
| PCI-based 48-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O... | |
| PCI-based 48-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O and high current output. | |
| PCI-based 64-channel, 12-bit, 1.25 MS/s DAQ board with 8 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample... | |
| PCI-based 64-channel, 16-bit, 100 kS/s DAQ board with 8 digital I/O. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction... | |
| PCI-based 8-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. | |
| PCI-based 8-channel, 16-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution. | |
| PCI-based 8-channel, 16-bit analog output board with eight digital I/O. KEY HIGHLIGHTS The PCI-DAC6700 Series of PCI boards provide analog output along with bidirectional, discrete digital I/O. Each board can... | |
| PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A... | |
| PCI-based 96-channel digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI... | |
| PCI-based 96-channel logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. Available with high... | |
| PCI-based 96-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count... | |
| PCI-based 96-channel, high-drive, 64 mA logic-level digital I/O board. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. | |
| Simultaneous USB DAQ Module; 16-bit, 1.25MHz per channel, 4 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data... | |
| Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC connectors. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data... | |
| Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 4 AO, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB Data Acquisition (DAQ) Module; 16-bit, 10 MHz, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, SMA connectors. KEY HIGHLIGHTS The DT9862 Series of USB data acquisition... | |
| Simultaneous USB Data Acquisition (DAQ) Module; 16-bit, 10 MHz, 2 AI, 32 DIO, 2 C/T, 3 Q/D, SMA connectors. KEY HIGHLIGHTS The DT9862 Series of USB data acquisition (DAQ) devices... | |
| Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, BNC Connectors. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ)... | |
| Standard Opto-22 rack driver board with 48 high-drive digital I/O lines. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of... | |
| USB data acquisition (DAQ) device with 16 DIFF BNC analog inputs, 16-bit resolution, 1 MS/s sample rate, two 16-bit analog outputs, four counter inputs, two timer outputs, and 16 digital... | |
| USB data acquisition (DAQ) device with 16 simultaneous analog inputs, 16-bit resolution, up to 50 kS/s/ch sample rate, and eight digital I/O. KEY HIGHLIGHTS The USB-1616FS data acquisition (DAQ) device... | |
| USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12 bit (DIFF) resolution, up to 8 kS/s sample rate, two 10-bit analog outputs, one 32-bit counter, and... | |
| USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16... | |
| USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16... | |
| USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY... | |
| USB Data Acquisition (DAQ) Module; 12-bit, 100kHz, 16 AI, 16 DIO, 2 C/T. KEY HIGHLIGHTS The DT9800 Series of isolated, multifunction USB data acquisition (DAQ) provide analog input, counter, and... | |
| USB Data Acquisition (DAQ) Module; 12-bit, 100kHz, 16 AI, 2 AO, 16 DIO, 2 C/T. KEY HIGHLIGHTS The DT9800 Series of isolated, multifunction USB data acquisition (DAQ) provide analog input,... | |
| USB Data Acquisition (DAQ) Module; 16-bit, 100kHz, 16 AI, 16 DIO, 2 C/T. KEY HIGHLIGHTS The DT9800 Series of isolated, multifunction USB data acquisition (DAQ) provide analog input, counter, and... | |
| USB Data Acquisition (DAQ) Module; 16-bit, 100kHz, 16AI, 2 AO, 16 DIO, 2 C/T. KEY HIGHLIGHTS The DT9800 Series of isolated, multifunction USB data acquisition (DAQ) provide analog input, counter,... | |
| USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, Screw Terminal Panel version. KEY HIGHLIGHTS The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital,... | |
| USB digital I/O device with 32 bits of digital I/O, up to 8 MS/s update rate, and the capability to output current up to 24 mA source/10 mA sink per... | |
| USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher... | |
| USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher... | |
| USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration... | |
| USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 3 IEPE AI, 1 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration... | |
| USB-based 12-bit, 8-channel, 50 kS/s per channel device with 16 digital I/O, and one counter input. KEY HIGHLIGHTS The USB-7000 Series of USB data acquisition (DAQ) boards are designed for... | |
| USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs, four analog outputs, four counter inputs, two timer outputs, and 24 digital I/O; TR-2U external power supply included. | |
| USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs, two analog outputs, four counter inputs, two timer outputs, and 24 digital I/O; TR-2U external power supply included. | |
| USB-based 16-bit, 1.33 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O... | |
| USB-based 16-bit, 2 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O... | |
| USB-based 16-bit, 8-channel, 100 kS/s device with one A/D per channel, eight digital I/O, and one counter input. KEY HIGHLIGHTS The USB-7000 Series of USB data acquisition (DAQ) boards are... | |
| USB-based 16-channel, 250 kS/s data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition... | |
| USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB... | |
| USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with two analog outputs, eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of... | |
| USB-based 24-bit, isolated, high-channel-count multifunction DAQ device with 4 analog output. KEY HIGHLIGHTS The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring... | |
| USB-based 24-bit, isolated, high-channel-count multifunction DAQ device. KEY HIGHLIGHTS The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring voltage or thermocouples. Features... | |
| USB-based 24-channel digital I/O board with 37-pin D-Sub connector. KEY HIGHLIGHTS The USB-DIO24 Series of digital devices provide logic-level, bidirectional digital I/O and counter operation, and allow seamless migration from... | |
| USB-based 24-channel digital I/O device. KEY HIGHLIGHTS The USB-1024 Series of USB digital devices provide digital I/O for direct control over a variety of logic-level devices. Available with high current... | |
| USB-based 24-channel electromechanical relay interface device. KEY HIGHLIGHTS The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for... | |
| USB-based 24-channel, high-current (64 mA sink, 15 mA source) digital I/O device. KEY HIGHLIGHTS The USB-1024 Series of USB digital devices provide digital I/O for direct control over a variety... | |
| USB-based 32-bit high-speed digital I/O board, with independent input and output scan clocks, hardware and software triggering, and pattern detection / generation. KEY HIGHLIGHTS The USB-DIO32HS Series digital I/O devices... | |
| USB-based 8-channel electromechanical relay interface device. KEY HIGHLIGHTS The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for... | |
| USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS The USB-2500 Series of high-speed... | |
| USB-based DAQ Board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, four 16-bit 1 MS/s analog outputs, 24 digital I/O, and four 32-bit counters. KEY HIGHLIGHTS The USB-2500... | |
| USB-based DAQ board with 64 SE/32 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and 4 thermocouple inputs. KEY HIGHLIGHTS The USB-2500 Series of high-speed... | |
| USB-based DAQ board with 64 SE/32 DIFF analog inputs, 1 MS/s sample rate, four 16-bit 1 MS/s analog outputs, 24 digital I/O, four 32-bit counters, and 4 thermocouple inputs. KEY... | |
| USB-based DAQ board with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-230 Series of USB data... | |
| USB-based DAQ board with 8 SE/4 DIFF 16-bit analog inputs, 50 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-230 Series of USB data... | |
| USB-based DAQ device with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O (includes USB cable). KEY HIGHLIGHTS The USB-230 Series... | |
| USB-based DAQ device with 8 SE/4 DIFF 16-bit analog inputs, 50 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O (includes USB cable). KEY HIGHLIGHTS The USB-230 Series... | |
| USB-based data acquisition device with eight 12-bit analog inputs, 1.2 kS/s, two analog outputs, and 16 digital I/O lines. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices... | |
| USB-based device with 96 high-current (24 mA source, 64 mA sink) digital I/O, uses 50-pin connectors. KEY HIGHLIGHTS The USB-DIO96H Series of USB digital devices provide a higher channel count... | |
| USB-based high-speed analog input device with eight 13-bit, 1 MS/s analog inputs. KEY HIGHLIGHTS The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features... | |
| USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and four 12-bit, 1 MS/s analog outputs. KEY HIGHLIGHTS The USB-1208HS Series USB data acquisition (DAQ) devices provide fast... | |
| USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and two 12-bit, 1 MS/s analog outputs. KEY HIGHLIGHTS The USB-1208HS Series USB data acquisition (DAQ) devices provide fast... | |
| USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB... | |
| USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB... | |
| USB-based OEM data acquisition board with 8 SE analog inputs, 12-bit resolution, 100 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide... | |
| USB-based OEM data acquisition board with 8 SE analog inputs, 12-bit resolution, 100 kS/s, two 12-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data... | |
| USB-based OEM data acquisition board with 8 SE analog inputs, 12-bit resolution, 500 kS/s, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data acquisition (DAQ) devices provide... | |
| USB-based OEM data acquisition board with 8 SE analog inputs, 12-bit resolution, 500 kS/s, two 12-bit analog outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-200 Series of USB data... | |
| USB-based solid-state 24 I/O module interface device. KEY HIGHLIGHTS The USB-SSR Series interface devices provide support for solid state relay (SSR) modules. Each device is designed with a heavy-duty chassis... | |
| USB-based solid-state eight I/O module interface device. KEY HIGHLIGHTS The USB-SSR Series interface devices provide support for solid state relay (SSR) modules. Each device is designed with a heavy-duty chassis... | |
| USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, and four CTR. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ)... | |
| USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and four analog outputs. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB... | |
| USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and two analog outputs. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB... | |
| USB-powered digital I/O board with 24 high-current (64mA sink, 15mA source) digital I/O with 37-pin D-Sub connector. KEY HIGHLIGHTS The USB-DIO24 Series of digital devices provide logic-level, bidirectional digital I/O... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 105.4 kHz, 4 IEPE AI, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration,... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 105.4kHz, 4 IEPE AI, 1 AO. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach, AO Readback. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable... |