Measurement Computing 16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device USB-1602HS-2AO

Description
USB-based 16-bit, 2 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three quadrature encoders, and two timers. Up to two analog outputs are available.
Datasheet
Description
USB-based 16-bit, 2 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three quadrature encoders, and two timers. Up to two analog outputs are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device - USB-1602HS-2AO - Measurement Computing
Norton, MA, United States
16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device
USB-1602HS-2AO
16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device USB-1602HS-2AO
USB-based 16-bit, 2 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three quadrature encoders, and two timers. Up to two analog outputs are available.

USB-based 16-bit, 2 MS/s simultaneous sampling multifunction DAQ device.

KEY HIGHLIGHTS

The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three quadrature encoders, and two timers. Up to two analog outputs are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1602HS-2AO
Product Name 16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device
Data Acquisition Input Module; Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
GMS Series 17.5mm Output Modules - 84130108 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
6-Point 100 mm Chart Recorder - RCR-600 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details