Measurement Computing 24-Channel Digital I/O Board PCI-DIO24H/SIPSCKT

Description
PCI-based 24-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and PCI-DIO24/SIPSCKT devices are ROHS compliant, all other devices in the Series are not.
Datasheet
Description
PCI-based 24-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and PCI-DIO24/SIPSCKT devices are ROHS compliant, all other devices in the Series are not.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Channel Digital I/O Board - PCI-DIO24H/SIPSCKT - Measurement Computing
Norton, MA, United States
24-Channel Digital I/O Board
PCI-DIO24H/SIPSCKT
24-Channel Digital I/O Board PCI-DIO24H/SIPSCKT
PCI-based 24-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output. NOTE: The PCI-DIO24 and PCI-DIO24/SIPSCKT devices are ROHS compliant, all other devices in the Series are not.

PCI-based 24-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors.

KEY HIGHLIGHTS

The PCI-DIO24 Series of 82C55-based PCI digital boards provide 24 logic-level, bidirectional digital I/O and high current output.

NOTE: The PCI-DIO24 and PCI-DIO24/SIPSCKT devices are ROHS compliant, all other devices in the Series are not.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number PCI-DIO24H/SIPSCKT
Product Name 24-Channel Digital I/O Board
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-USB-4751-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.8 ~ 2V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details