Measurement Computing USB-Powered Dynamic Signal Analyzer DT9837B

Description
USB-powered Dynamic Signal Analyzer; 24-bit, 105.4 kHz, 4 IEPE AI, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, up to one analog output, up to one tachometer, and IEPE signal conditioning for direct sensor measurements.
Datasheet
Description
USB-powered Dynamic Signal Analyzer; 24-bit, 105.4 kHz, 4 IEPE AI, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, up to one analog output, up to one tachometer, and IEPE signal conditioning for direct sensor measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB-Powered Dynamic Signal Analyzer - DT9837B - Measurement Computing
Norton, MA, United States
USB-Powered Dynamic Signal Analyzer
DT9837B
USB-Powered Dynamic Signal Analyzer DT9837B
USB-powered Dynamic Signal Analyzer; 24-bit, 105.4 kHz, 4 IEPE AI, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, up to one analog output, up to one tachometer, and IEPE signal conditioning for direct sensor measurements.

USB-powered Dynamic Signal Analyzer; 24-bit, 105.4 kHz, 4 IEPE AI, 1 Tach.

KEY HIGHLIGHTS

The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, up to one analog output, up to one tachometer, and IEPE signal conditioning for direct sensor measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9837B
Product Name USB-Powered Dynamic Signal Analyzer
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1799535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details