Measurement Computing Multifunction USB Data Acquisition Device USB-1208LS

Description
USB-based data acquisition device with eight 12-bit analog inputs, 1.2 kS/s, two analog outputs, and 16 digital I/O lines. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
USB-based data acquisition device with eight 12-bit analog inputs, 1.2 kS/s, two analog outputs, and 16 digital I/O lines. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction USB Data Acquisition Device - USB-1208LS - Measurement Computing
Norton, MA, United States
Multifunction USB Data Acquisition Device
USB-1208LS
Multifunction USB Data Acquisition Device USB-1208LS
USB-based data acquisition device with eight 12-bit analog inputs, 1.2 kS/s, two analog outputs, and 16 digital I/O lines. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

USB-based data acquisition device with eight 12-bit analog inputs, 1.2 kS/s, two analog outputs, and 16 digital I/O lines.

KEY HIGHLIGHTS

The USB-1208FS-Plus/LS/1408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1208LS
Product Name Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details