Measurement Computing 3-Relay Output Module with 8 Digital Inputs CB-7063

Description
3-relay output module with eight digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet
Description
3-relay output module with eight digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Relay Output Module with 8 Digital Inputs - CB-7063 - Measurement Computing
Norton, MA, United States
3-Relay Output Module with 8 Digital Inputs
CB-7063
3-Relay Output Module with 8 Digital Inputs CB-7063
3-relay output module with eight digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

3-relay output module with eight digital inputs.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number CB-7063
Product Name 3-Relay Output Module with 8 Digital Inputs
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Relay Output
User Interface Computer Programmable
Host Connection Serial
Unlock Full Specs
to access all available technical data

Similar Products

Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details