Measurement Computing 16-Bit USB-Based Multifunction Data Acquisition Module Personal Daq/3000

Description
USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and two analog outputs. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or thermocouple input per channel along with digital I/O and counter functions. Available with quadrature encoder support and up to four analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and two analog outputs. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or thermocouple input per channel along with digital I/O and counter functions. Available with quadrature encoder support and up to four analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit USB-Based Multifunction Data Acquisition Module - Personal Daq/3000 - Measurement Computing
Norton, MA, United States
16-Bit USB-Based Multifunction Data Acquisition Module
Personal Daq/3000
16-Bit USB-Based Multifunction Data Acquisition Module Personal Daq/3000
USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and two analog outputs. KEY HIGHLIGHTS The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or thermocouple input per channel along with digital I/O and counter functions. Available with quadrature encoder support and up to four analog outputs. OEM versions are available for embedded applications.

USB-based, 16-bit, 1 MHz multifunction module with 16 SE/8 DE inputs, 24 DIO, four CTR, and two analog outputs.

KEY HIGHLIGHTS

The Personal Daq/3000 Series devices provide high-speed, multifunction USB data acquisition (DAQ) in a low-cost, portable package. Features include analog voltage or thermocouple input per channel along with digital I/O and counter functions. Available with quadrature encoder support and up to four analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number Personal Daq/3000
Product Name 16-Bit USB-Based Multifunction Data Acquisition Module
Data Acquisition Input/Output Module
Form Factor Module
User Interface None; Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data