Measurement Computing 14-Bit Multifunction USB Data Acquisition Device USB-1408FS

Description
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements compared to the USB-1208FS. Features include analog input and output, digital I/O, and counter measurements.
Datasheet
Description
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements compared to the USB-1208FS. Features include analog input and output, digital I/O, and counter measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-Bit Multifunction USB Data Acquisition Device - USB-1408FS - Measurement Computing
Norton, MA, United States
14-Bit Multifunction USB Data Acquisition Device
USB-1408FS
14-Bit Multifunction USB Data Acquisition Device USB-1408FS
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements compared to the USB-1208FS. Features include analog input and output, digital I/O, and counter measurements.

USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O.

KEY HIGHLIGHTS

The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements compared to the USB-1208FS. Features include analog input and output, digital I/O, and counter measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1408FS
Product Name 14-Bit Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Digital Output - 022-1SD00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth - SCM5B30/31-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details