Measurement Computing High-Precision Thermocouple USB Data Acquisition Device DT9828

Description
USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY HIGHLIGHTS The DT9828 USB data acquisition (DAQ) device provides 24-bit resolution for high-accuracy voltage and thermocouple measurements. This device features built-in CJC circuitry, open thermocouple detection, and digital I/O.
Datasheet
Description
USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY HIGHLIGHTS The DT9828 USB data acquisition (DAQ) device provides 24-bit resolution for high-accuracy voltage and thermocouple measurements. This device features built-in CJC circuitry, open thermocouple detection, and digital I/O.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Precision Thermocouple USB Data Acquisition Device - DT9828 - Measurement Computing
Norton, MA, United States
High-Precision Thermocouple USB Data Acquisition Device
DT9828
High-Precision Thermocouple USB Data Acquisition Device DT9828
USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY HIGHLIGHTS The DT9828 USB data acquisition (DAQ) device provides 24-bit resolution for high-accuracy voltage and thermocouple measurements. This device features built-in CJC circuitry, open thermocouple detection, and digital I/O.

USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs.

KEY HIGHLIGHTS

The DT9828 USB data acquisition (DAQ) device provides 24-bit resolution for high-accuracy voltage and thermocouple measurements. This device features built-in CJC circuitry, open thermocouple detection, and digital I/O.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9828
Product Name High-Precision Thermocouple USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Master USB - CDSU-1 - Festo Corporation
Specs
Data Acquisition Input/Output Module
Host Connection USB
Isolation yes
View Details
16 x digital in Ex e - modex-ethernet-remote-16-x-digital-in-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
High Resolution Analog Input Module - Voltage - 1746-NI16V - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details