Measurement Computing 96-Channel PCI Express Digital I/O Board PCIe-DIO96H

Description
96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration from select PCI and ISA-based digital boards.
Datasheet
Description
96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration from select PCI and ISA-based digital boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
96-Channel PCI Express Digital I/O Board - PCIe-DIO96H - Measurement Computing
Norton, MA, United States
96-Channel PCI Express Digital I/O Board
PCIe-DIO96H
96-Channel PCI Express Digital I/O Board PCIe-DIO96H
96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration from select PCI and ISA-based digital boards.

96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board.

KEY HIGHLIGHTS

The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration from select PCI and ISA-based digital boards.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number PCIe-DIO96H
Product Name 96-Channel PCI Express Digital I/O Board
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

M Series Input Modules - M-IAC24 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 90-140 VDC
View Details
3 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Grid Independent Data Logger - ibaPADU-C - iba America LLC
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
Analog Channels 8 #
View Details
6-ch Input Module, Fusion-LN, 102.4kHz - -3070-A-060- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Standalone
Host Connection TCP/IP
View Details