Measurement Computing High-Speed Multifunction USB Data Acquisition Device USB-1208HS-4AO

Description
USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and four 12-bit, 1 MS/s analog outputs. KEY HIGHLIGHTS The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog outputs are available.
Datasheet
Description
USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and four 12-bit, 1 MS/s analog outputs. KEY HIGHLIGHTS The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog outputs are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Multifunction USB Data Acquisition Device - USB-1208HS-4AO - Measurement Computing
Norton, MA, United States
High-Speed Multifunction USB Data Acquisition Device
USB-1208HS-4AO
High-Speed Multifunction USB Data Acquisition Device USB-1208HS-4AO
USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and four 12-bit, 1 MS/s analog outputs. KEY HIGHLIGHTS The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog outputs are available.

USB-based high-speed multifunction device with eight 13-bit, 1 MS/s analog inputs and four 12-bit, 1 MS/s analog outputs.

KEY HIGHLIGHTS

The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog outputs are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1208HS-4AO
Product Name High-Speed Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Timer / Counter Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-IDAQ-784-A-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 32 bits
DC Voltage 0.8 ~ 2.8V
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular plug-in-board
Outputs Analog Voltage Output
View Details