Measurement Computing Multifunction USB Data Acquisition Device USB-1408FS-Plus

Description
USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction USB Data Acquisition Device - USB-1408FS-Plus - Measurement Computing
Norton, MA, United States
Multifunction USB Data Acquisition Device
USB-1408FS-Plus
Multifunction USB Data Acquisition Device USB-1408FS-Plus
USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

USB-based multifunction DAQ device with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O.

KEY HIGHLIGHTS

The USB-1208FS-Plus/LS/1408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1408FS-Plus
Product Name Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

STAR Data Management System (DMS) -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition DAQ Instrument
Form Factor Rack Mount
User Interface None
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details