Measurement Computing Isolated, Simultaneous, High-Precision USB Data Acquisition Device DT9824

Description
Isolated USB data acquisition (DAQ) device with four analog inputs, 24-bit resolution, up to 4.8 kS/s/ch sample rate, eight digital inputs and eight digital outputs. KEY HIGHLIGHTS The DT9824 USB data acquisition (DAQ) device provides fully isolated, simultaneous analog input channels for high-accuracy applications. Features include an A/D converter per channel, isolated digital inputs, and isolated digital outputs driving solid-state relays. Can be used as a portable device or mounted in a rack.
Datasheet
Description
Isolated USB data acquisition (DAQ) device with four analog inputs, 24-bit resolution, up to 4.8 kS/s/ch sample rate, eight digital inputs and eight digital outputs. KEY HIGHLIGHTS The DT9824 USB data acquisition (DAQ) device provides fully isolated, simultaneous analog input channels for high-accuracy applications. Features include an A/D converter per channel, isolated digital inputs, and isolated digital outputs driving solid-state relays. Can be used as a portable device or mounted in a rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated, Simultaneous, High-Precision USB Data Acquisition Device - DT9824 - Measurement Computing
Norton, MA, United States
Isolated, Simultaneous, High-Precision USB Data Acquisition Device
DT9824
Isolated, Simultaneous, High-Precision USB Data Acquisition Device DT9824
Isolated USB data acquisition (DAQ) device with four analog inputs, 24-bit resolution, up to 4.8 kS/s/ch sample rate, eight digital inputs and eight digital outputs. KEY HIGHLIGHTS The DT9824 USB data acquisition (DAQ) device provides fully isolated, simultaneous analog input channels for high-accuracy applications. Features include an A/D converter per channel, isolated digital inputs, and isolated digital outputs driving solid-state relays. Can be used as a portable device or mounted in a rack.

Isolated USB data acquisition (DAQ) device with four analog inputs, 24-bit resolution, up to 4.8 kS/s/ch sample rate, eight digital inputs and eight digital outputs.

KEY HIGHLIGHTS

The DT9824 USB data acquisition (DAQ) device provides fully isolated, simultaneous analog input channels for high-accuracy applications. Features include an A/D converter per channel, isolated digital inputs, and isolated digital outputs driving solid-state relays. Can be used as a portable device or mounted in a rack.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9824
Product Name Isolated, Simultaneous, High-Precision USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Relay Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1259516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Ethernet; Ethernet, usb
Agency Approval RoHS Compliant
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details