Measurement Computing Isolated, Simultaneous, Multifunction USB Data Acquisition Device DT9826

Description
Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, BNC Connectors. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital functions. This device is available installed in a metal BNC connection box for easy sensor connections. OEM versions are available for embedded applications.
Datasheet
Description
Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, BNC Connectors. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital functions. This device is available installed in a metal BNC connection box for easy sensor connections. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated, Simultaneous, Multifunction USB Data Acquisition Device - DT9826 - Measurement Computing
Norton, MA, United States
Isolated, Simultaneous, Multifunction USB Data Acquisition Device
DT9826
Isolated, Simultaneous, Multifunction USB Data Acquisition Device DT9826
Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, BNC Connectors. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital functions. This device is available installed in a metal BNC connection box for easy sensor connections. OEM versions are available for embedded applications.

Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, BNC Connectors.

KEY HIGHLIGHTS

The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital functions. This device is available installed in a metal BNC connection box for easy sensor connections. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9826
Product Name Isolated, Simultaneous, Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

6-Relay IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6260-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs Relay / Switch Input
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details