Measurement Computing 16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device USB-1604HS-2AO

Description
USB-based 16-bit, 1.33 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three quadrature encoders, and two timers. Up to two analog outputs are available.
Datasheet
Description
USB-based 16-bit, 1.33 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three quadrature encoders, and two timers. Up to two analog outputs are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device - USB-1604HS-2AO - Measurement Computing
Norton, MA, United States
16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device
USB-1604HS-2AO
16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device USB-1604HS-2AO
USB-based 16-bit, 1.33 MS/s simultaneous sampling multifunction DAQ device. KEY HIGHLIGHTS The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three quadrature encoders, and two timers. Up to two analog outputs are available.

USB-based 16-bit, 1.33 MS/s simultaneous sampling multifunction DAQ device.

KEY HIGHLIGHTS

The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three quadrature encoders, and two timers. Up to two analog outputs are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1604HS-2AO
Product Name 16-Bit Simultaneous Sampling Multifunction Data Acquisistion Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Timer / Counter Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Data Acquisition - 2843005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Analog Channels 16 #
Resolution 18 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Analog input - 750-456 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
4 suppliers