Measurement Computing High-Speed Multifunction PCI Data Acquisition Board PCI-2517

Description
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog outputs are available.
Datasheet
Description
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog outputs are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Multifunction PCI Data Acquisition Board - PCI-2517 - Measurement Computing
Norton, MA, United States
High-Speed Multifunction PCI Data Acquisition Board
PCI-2517
High-Speed Multifunction PCI Data Acquisition Board PCI-2517
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog outputs are available.

PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, four 16-bit analog outputs.

KEY HIGHLIGHTS

The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog outputs are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number PCI-2517
Product Name High-Speed Multifunction PCI Data Acquisition Board
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output; Timer / Counter Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1232301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details