Measurement Computing High-Speed Multifunction USB Data Acquisition Device USB-1608G

Description
USB-based 16-channel, 250 kS/s data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.
Datasheet
Description
USB-based 16-channel, 250 kS/s data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Multifunction USB Data Acquisition Device - USB-1608G - Measurement Computing
Norton, MA, United States
High-Speed Multifunction USB Data Acquisition Device
USB-1608G
High-Speed Multifunction USB Data Acquisition Device USB-1608G
USB-based 16-channel, 250 kS/s data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.

USB-based 16-channel, 250 kS/s data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output.

KEY HIGHLIGHTS

The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1608G
Product Name High-Speed Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
User Interface None; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Input - 031-1CD40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
8B45 Frequency Input Module - 8B45-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details