Measurement Computing Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| Analog isolation module, 2-wire transmitter interface, 4 mA to 20 mA input, 1 to 5 V output. | |
| Analog isolation module, current output, (400 Hz), ±10 V input, ±20 mA output. | |
| Analog isolation module, current output, (400 Hz), ±5 V input, 0 to 20 mA output. | |
| Analog isolation module, current output, (400 Hz), ±5 V input, 4 to 20 mA output. | |
| Analog isolation module, current output, (400 Hz), 0 to 5 V input, 0 to 20 mA output. | |
| Analog isolation module, current output, (400 Hz), 0 to 5 V input, 4 to 20 mA output. | |
| Analog isolation module, frequency input, 0 to 1 kHz input, 0 to 5 V output. | |
| Analog isolation module, frequency input, 0 to 10 kHz input, 0 to 5 V output. | |
| Analog isolation module, frequency input, 0 to 100 kHz input, 0 to 5 V output. | |
| Analog isolation module, frequency input, 0 to 25 kHz input, 0 to 5 V output. | |
| Analog isolation module, frequency input, 0 to 3 kHz input, 0 to 5 V output. | |
| Analog isolation module, frequency input, 0 to 5 kHz input, 0 to 5 V output. | |
| Analog isolation module, frequency input, 0 to 50 kHz input, 0 to 5 V output. | |
| Analog isolation module, frequency input, 0 to 500 Hz input, 0 to 5 V output. | |
| Analog isolation module, general purpose input (1 kHz) with DC excitation, ±10 V input, ±5 V output. | |
| Analog isolation module, general purpose input (1 kHz) with DC excitation, ±2 V input, ±5 V output. | |
| Analog isolation module, general purpose input (1 kHz) with DC excitation, ±5 V input, ±5 V output. | |
| Analog isolation module, linearized 2- or 3-wire RTD input, 10 Ohm copper (18 °C), 0 to 120 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized 2- or 3-wire RTD input, 10 Ohm copper (25 °C), 0 to 120 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized 2- or 3-wire RTD input, 100 Ohm platinum, -100 to +100 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized 2- or 3-wire RTD input, 100 Ohm platinum, 0 to 100 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized 2- or 3-wire RTD input, 100 Ohm platinum, 0 to 200 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized 2- or 3-wire RTD input, 100 Ohm platinum, 0 to 600 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized 2- or 3-wire RTD input, 120 Ohm nickel, 0 to 300 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized 4-wire RTD input, 100 Ohm platinum, ±100 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized B-type thermocouple input, 500 to 1800 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized E-type thermocouple input, 0 to 100 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized J-type thermocouple input, -100 to +300 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized J-type thermocouple input, 0 to 500 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized J-type thermocouple input, 32 to 760 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized K-type thermocouple input, -100 to +1350 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized K-type thermocouple input, 0 to 1000 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized K-type thermocouple input, 0 to 1200 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized K-type thermocouple input, 0 to 500 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized R-type thermocouple input, 500 to 1750 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized S-type thermocouple input, 500 to 1750 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized T-type thermocouple input, -100 to +400 °C input, 0 to 5 V output. | |
| Analog isolation module, linearized T-type thermocouple input, 0 to 200 °C input, 0 to 5 V output. | |
| Analog isolation module, non-linearized, B-type thermocouple input, 0 to 1800 °C input, 0 to 5 V output. | |
| Analog isolation module, non-linearized, C-type thermocouple input, 350 to 1300 °C input, 0 to +5 V output. | |
| Analog isolation module, non-linearized, E-type thermocouple input, 0 to 900 °C input, 0 to 5 V output. | |
| Analog isolation module, non-linearized, J-type thermocouple input, -100 to +760 °C input, 0 to 5 V output. | |
| Analog isolation module, non-linearized, K-type thermocouple input, -100 to +1350 °C input, 0 to 5 V output. | |
| Analog isolation module, non-linearized, N-type thermocouple input, -100 to +1300 °C input, 0 to 5 V output. | |
| Analog isolation module, non-linearized, R-type thermocouple input, 0 to 1750 °C input, 0 to 5 V output. | |
| Analog isolation module, non-linearized, S-type thermocouple input, 0 to 1750 °C input, 0 to 5 V output. | |
| Analog isolation module, non-linearized, T-type thermocouple input, -100 to +400 °C input, 0 to 5 V output. | |
| Analog isolation module, potentiometer input, 0 to 500 Ohm input, 0 to +5 V output. | |
| Analog isolation module, strain gage input (10 kHz), full bridge (10.0 V at 10 mV/V sensitivity), 100 to 10 kOhm, -5 to +5 V output. | |
| Analog isolation module, strain gage input (10 kHz), full bridge (10.0 V at 10 mV/V sensitivity), 300 to 10 kOhm, -5 to +5 V output. | |
| Analog isolation module, strain gage input (10 kHz), full bridge (10.0 V at 3 mV/V sensitivity), 300 to 10 kOhm, -5 to +5 V output. | |
| Analog isolation module, strain gage input (10 kHz), full bridge (3.333 V at 2 mV/V sensitivity), 300 to 10 kOhm, -5 to +5 V output. | |
| Analog isolation module, strain gage input (10 kHz), full bridge (3.333 V at 3 mV/V sensitivity), 100 to 10 kOhm, -5 to +5 V output. | |
| Analog isolation module, strain gage input (10 kHz), half bridge (10.0 V at 3 mV/V sensitivity), 300 to 10 kOhm, -5 to +5 V output. | |
| Analog isolation module, strain gage input (10 kHz), half bridge (3.333 V at 3 mV/V sensitivity), 100 to 10 kOhm, -5 to 5 V output. | |
| Analog isolation module, true RMS input, 0 to 1 A input, 0 to 5 V output. | |
| Analog isolation module, true RMS input, 0 to 10 V input, 4 to 20 mA output. | |
| Analog isolation module, true RMS input, 0 to 100 mV input, 0 to 5 V output. | |
| Analog isolation module, true RMS input, 0 to 300 V input, 0 to 5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±1 V input, ±5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±1 V input, 0 to 5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±10 mV input, ±5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±10 mV input, 0 to 5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±10 V input, ±5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±10 V input, 0 to 5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±100 mV input, ±5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±100 mV input, 0 to 5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±20 V input, 0 to 5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±40 V input, ±5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±40 V input, 0 to 5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±5 V input, ±5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±5 V input, 0 to 5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±50 mV input, ±5 V output. | |
| Analog isolation module, voltage input (10 kHz), ±50 mV input, 0 to 5 V output. | |
| Analog isolation module, voltage input (10 kHz), high-speed, wide band, ±20 V input, ±5 V output. | |
| Analog isolation module, voltage output (400 Hz) ±10 V input, ±10 V output. | |
| Analog isolation module, voltage output (400 Hz) ±10 V input, 0 to 10 V output. | |
| Analog isolation module, voltage output (400 Hz) ±5 V input, ±10 V output. | |
| Analog isolation module, voltage output (400 Hz) ±5 V input, ±5 V output. | |
| Analog isolation module, voltage output (400 Hz) ±5 V input, 0 to 5 V output. | |
| Analog isolation module, voltage output (400 Hz) 0 to 10 V input, ±10 V output. | |
| Analog isolation module, voltage output (400 Hz), 0 to 5 V input, ±5 V output. | |
| Analog isolation module, voltage/current input, ±1 V input, ±5 V output. | |
| Analog isolation module, voltage/current input, ±1 V input, 0 to 5 V output. | |
| Analog isolation module, voltage/current input, ±10 mV input, 0 to 5 V output. | |
| Analog isolation module, voltage/current input, ±10 V input, ±5 V output. | |
| Analog isolation module, voltage/current input, ±10 V input, 0 to 5 V output. | |
| Analog isolation module, voltage/current input, ±100 mV input, ±5 V output. | |
| Analog isolation module, voltage/current input, ±100 mV input, 0 to 5 V output. | |
| Analog isolation module, voltage/current input, ±20 V input, ±5 V output. | |
| Analog isolation module, voltage/current input, ±20 V input, 0 to 5 V output. | |
| Analog isolation module, voltage/current input, ±40 V input to ±5 V output. | |
| Analog isolation module, voltage/current input, ±40 V input, 0 to 5 V output. | |
| Analog isolation module, voltage/current input, ±5 V input, ±5 V output. | |
| Analog isolation module, voltage/current input, ±5 V input, 0 to 5 V output. | |
| Analog isolation module, voltage/current input, ±50 mV input, ±5 V output. | |
| Analog isolation module, voltage/current input, ±50 mV input, 0 to 5 V output. | |
| Analog isolation module, voltage/current input, 0 to 20 mA input, 0 to 5 V output. | |
| Analog isolation module, voltage/current input, 4 Hz ±10 mV input, ±5 V output. |