Measurement Computing 16-Bit Multifunction USB Data Acquisition Device USB-234

Description
USB-based DAQ device with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O (includes USB cable). KEY HIGHLIGHTS The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device provides analog input and output along with digital and counter functions. OEM versions are available for embedded applications.
Datasheet
Description
USB-based DAQ device with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O (includes USB cable). KEY HIGHLIGHTS The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device provides analog input and output along with digital and counter functions. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Multifunction USB Data Acquisition Device - USB-234 - Measurement Computing
Norton, MA, United States
16-Bit Multifunction USB Data Acquisition Device
USB-234
16-Bit Multifunction USB Data Acquisition Device USB-234
USB-based DAQ device with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O (includes USB cable). KEY HIGHLIGHTS The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device provides analog input and output along with digital and counter functions. OEM versions are available for embedded applications.

USB-based DAQ device with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O (includes USB cable).

KEY HIGHLIGHTS

The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance compared to our similarly priced 16-bit DAQ devices. Each device provides analog input and output along with digital and counter functions. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-234
Product Name 16-Bit Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details