Measurement Computing Datasheets for Analog-to-Digital Converters
Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor.
Analog-to-Digital Converters: Learn more
| Product Name | Notes |
|---|---|
| KEY HIGHLIGHTS The DT8874 MEASURpoint Ethernet data acquisition (DAQ) device provides simultaneous analog input and any combination of isolated temperature, resistance and voltage measurements. This device features one A/D per... | |
| KEY HIGHLIGHTS The DT9805 and DT9806 USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device is configurable for thermocouple or voltage input. | |
| KEY HIGHLIGHTS The DT9874 MEASURpoint USB data acquisition (DAQ) system provides simultaneous analog input along with any combination of isolated temperature, resistance and voltage measurements. This device features one A/D... | |
| KEY HIGHLIGHTS The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight... | |
| Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server. | |
| Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one... | |
| Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital... | |
| High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous... | |
| High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, BNC Connectors. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices... | |
| High Performance USB Data Acquisition (DAQ) Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition... | |
| Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options,... | |
| Isolated USB data acquisition (DAQ) device with four analog inputs, 24-bit resolution, up to 4.8 kS/s/ch sample rate, eight digital inputs and eight digital outputs. KEY HIGHLIGHTS The DT9824 USB... | |
| Multifunction USB Data Acquisition Module; 16SE/8DI AI, 2 AO, 16 DIO, 2 C/T, No Enclosure. KEY HIGHLIGHTS The DT9818 is a high-performance, multifunction USB data acquisition (DAQ) board that combines... | |
| PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid... | |
| Simultaneous USB DAQ Module; 16-bit, 1.25MHz per channel, 4 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data... | |
| Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC connectors. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data... | |
| Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 4 AO, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 4 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB Data Acquisition (DAQ) Module; 16-bit, 10 MHz, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, SMA connectors. KEY HIGHLIGHTS The DT9862 Series of USB data acquisition... | |
| Simultaneous USB Data Acquisition (DAQ) Module; 16-bit, 10 MHz, 2 AI, 32 DIO, 2 C/T, 3 Q/D, SMA connectors. KEY HIGHLIGHTS The DT9862 Series of USB data acquisition (DAQ) devices... | |
| Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, BNC Connectors. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ)... | |
| Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ)... | |
| System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16... | |
| USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY... | |
| USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation... | |
| USB data acquisition (DAQ) device with one thermocouple input, 20-bit resolution, and a 4 S/s sample rate. KEY HIGHLIGHTS The USB-2001-TC data acquisition (DAQ) device provides a single thermocouple input... | |
| USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter... | |
| USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, Screw Terminal Panel version. KEY HIGHLIGHTS The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital,... | |
| USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher... | |
| USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides... | |
| USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher... | |
| USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides... | |
| USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration... | |
| USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 3 IEPE AI, 1 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration... | |
| USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY... | |
| USB-based DAQ device with 16 analog inputs, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital... | |
| USB-based DAQ device with 16 analog inputs, 500 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital... | |
| USB-based DAQ device with 16 analog inputs, 500 kS/s sample rate, two analog outputs, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 105.4 kHz, 4 IEPE AI, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration,... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 105.4kHz, 4 IEPE AI, 1 AO. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 105.4kHz, 4 IEPE AI, 1 Tach, No Enclosure. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound,... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach, AO Readback. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 52.7kHz, 4 IEPE AI, 1 AO, 1 Tach, AO Readback, No Enclosure. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate... | |
| USB-powered Dynamic Signal Analyzer; 24-bit, 52.7kHz, 4 IEPE AI, 1 AO, 1 Tach, No Enclosure. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for... |