Measurement Computing High-Speed Multifunction USB Data Acquisition Device USB-1608GX

Description
USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.
Datasheet
Description
USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Multifunction USB Data Acquisition Device - USB-1608GX - Measurement Computing
Norton, MA, United States
High-Speed Multifunction USB Data Acquisition Device
USB-1608GX
High-Speed Multifunction USB Data Acquisition Device USB-1608GX
USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.

USB-based 16-channel, 500 kS/s continuous sampling data acquisition device with eight digital I/O, two 32-bit counter inputs, and one timer output.

KEY HIGHLIGHTS

The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1608GX
Product Name High-Speed Multifunction USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
User Interface None; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

4Relay/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6266-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Analog Input Module; Type R and Type S Thermocouple, 8-ch - MAQ20-RSTC - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details